ASUS R051BX-BLK035S, AMD C, 1 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB
ASUS R051BX-BLK035S. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 1.17 kg