ASUS logo

ASUS Eee PC 2G, Pink Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85021
Info modified on:
23 Jan 2025, 18:45:02
Short summary description ASUS Eee PC 2G, Pink Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux:

ASUS Eee PC 2G, Pink, Intel® Celeron® M, 0.9 GHz, 17.8 cm (7"), 800 x 480 pixels, 0.5 GB, Linux

Long summary description ASUS Eee PC 2G, Pink Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB DDR2-SDRAM Linux:

ASUS Eee PC 2G, Pink. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product color: Pink. Weight: 920 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.