ASUS logo

ASUS PA329Q computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93620
Info modified on:
30 Dec 2024, 17:23:52
Short summary description ASUS PA329Q computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:

ASUS PA329Q, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description ASUS PA329Q computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black:

ASUS PA329Q. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.