ASUS logo

ASUS P7P55D LE motherboard LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192846
Info modified on:
30 Oct 2024, 13:08:26
Short summary description ASUS P7P55D LE motherboard LGA 1156 (Socket H) ATX:

ASUS P7P55D LE, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 5, 10, Realtek RTL8112L

Long summary description ASUS P7P55D LE motherboard LGA 1156 (Socket H) ATX:

ASUS P7P55D LE. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1828S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.