ASUS Fonepad 7 ME371MG, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Gray
ASUS Fonepad 7 ME371MG. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2420. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product color: Gray