ASUS logo

ASUS MeMO Pad ME172V-1G124A tablet VIA 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13138
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad ME172V-1G124A tablet VIA 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink:

ASUS MeMO Pad ME172V-1G124A, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Pink

Long summary description ASUS MeMO Pad ME172V-1G124A tablet VIA 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink:

ASUS MeMO Pad ME172V-1G124A. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: VIA, Processor model: 8950. Internal memory: 1 GB. Front camera resolution (numeric): 1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 358 g. Operating system installed: Android. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.