ASUS logo

ASUS L50VN-AK005C, DE Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15149
Info modified on:
24 Jan 2025, 20:21:39
Short summary description ASUS L50VN-AK005C, DE Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:

ASUS L50VN-AK005C, DE, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description ASUS L50VN-AK005C, DE Intel® Core™2 Duo T9400 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:

ASUS L50VN-AK005C, DE. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.02 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.