ASUS logo

ASUS Motherboard K8N AMD S754 ATX Socket 754

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120633
Info modified on:
30 Oct 2024, 13:09:53
Short summary description ASUS Motherboard K8N AMD S754 ATX Socket 754:

ASUS Motherboard K8N AMD S754 ATX, AMD, Socket 754, 800 MHz, 3 GB, ECC & Non-ECC, 4 MB

Long summary description ASUS Motherboard K8N AMD S754 ATX Socket 754:

ASUS Motherboard K8N AMD S754 ATX. Processor manufacturer: AMD, Processor socket: Socket 754, Processor system buses supported: 800 MHz. Maximum internal memory: 3 GB, ECC сompatibility: ECC & Non-ECC, Flash memory: 4 MB. Networking features: Ethernet/Fast Ethernet. Motherboard form factor: ATX, Power source type: ATX. Audio output: Realtek ALC850

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.