ASUS K53U-SX107V, AMD Dual-Core, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB
ASUS K53U-SX107V. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 2.6 kg