ASUS Vivobook 14 K413EA-EB353TS, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home
ASUS Vivobook 14 K413EA-EB353TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gold. Weight: 1.4 kg