ASUS ROG Flow X13 GV301RE-LJ196, AMD Ryzen™ 7, 3.2 GHz, 34 cm (13.4"), 1920 x 1200 pixels, 32 GB, 512 GB
ASUS ROG Flow X13 GV301RE-LJ196. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 6800HS, Processor frequency: 3.2 GHz. Display diagonal: 34 cm (13.4"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Product color: Black