ASUS ROG GT51CH-DE021T, 4.2 GHz, Intel® Core™ i7, 64 GB, 3.51 TB, DVD Super Multi, Windows 10 Home
ASUS ROG GT51CH-DE021T. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product color: Red, Silver, Black, Gray