ASUS logo

ASUS ROG G74SX-TZ364V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 560M Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84665
Info modified on:
22 Jan 2025, 05:55:15
Short summary description ASUS ROG G74SX-TZ364V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 560M Black:

ASUS ROG G74SX-TZ364V, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1.5 TB

Long summary description ASUS ROG G74SX-TZ364V laptop Intel® Core™ i7 i7-2670QM 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 560M Black:

ASUS ROG G74SX-TZ364V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560M. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.