ASUS logo

ASUS ROG Strix GA35 G35DX-DBR770 PC AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21384
Info modified on:
11 Nov 2024, 16:50:45
Short summary description ASUS ROG Strix GA35 G35DX-DBR770 PC AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower Black:

ASUS ROG Strix GA35 G35DX-DBR770, 3.8 GHz, AMD Ryzen™ 7, 5800X, 16 GB, 1 TB, Windows 10 Home

Long summary description ASUS ROG Strix GA35 G35DX-DBR770 PC AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower Black:

ASUS ROG Strix GA35 G35DX-DBR770. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: PC. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.