ASUS ROG G20CI-NR010T, 3 GHz, Intel® Core™ i5, 16 GB, 2.26 TB, DVD-RW, Windows 10 Home
ASUS ROG G20CI-NR010T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 6.38 kg. Product color: Black, Red