ASUS TUF Dash F15 FX516PM-HN015T, Intel® Core™ i5, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS TUF Dash F15 FX516PM-HN015T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black