ASUS F5SL-AP403E, IT, Intel® Core™2 Duo, 2.16 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB
ASUS F5SL-AP403E, IT. Processor family: Intel® Core™2 Duo, Processor model: T5850, Processor frequency: 2.16 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Business. Weight: 2.6 kg