ASUS logo

ASUS 15.4'', AMD Athlon 64X2 TK53 1.7GHz, 1024MB, 120GB, ViP TK-53 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Radeon X1250 Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21070
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS 15.4'', AMD Athlon 64X2 TK53 1.7GHz, 1024MB, 120GB, ViP TK-53 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Radeon X1250 Windows Vista Home Premium:

ASUS 15.4'', AMD Athlon 64X2 TK53 1.7GHz, 1024MB, 120GB, ViP, AMD Athlon, 1.7 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS 15.4'', AMD Athlon 64X2 TK53 1.7GHz, 1024MB, 120GB, ViP TK-53 39.1 cm (15.4") 1 GB DDR2-SDRAM AMD Radeon X1250 Windows Vista Home Premium:

ASUS 15.4'', AMD Athlon 64X2 TK53 1.7GHz, 1024MB, 120GB, ViP. Processor family: AMD Athlon, Processor model: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.