ASUS Eee Pad Slider Eee Slate EP121-1A011M, 30.7 cm (12.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Black, White
ASUS Eee Pad Slider Eee Slate EP121-1A011M. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.16 kg. Operating system installed: Windows 7. Product color: Black, White