ASUS logo

ASUS EN8800GS/HTDP/384M graphics card GeForce 8800 GS GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86799
Info modified on:
08 May 2023, 14:53:55
Short summary description ASUS EN8800GS/HTDP/384M graphics card GeForce 8800 GS GDDR3:

ASUS EN8800GS/HTDP/384M, GeForce 8800 GS, GDDR3, 384 bit, 2048 x 1536 pixels

Long summary description ASUS EN8800GS/HTDP/384M graphics card GeForce 8800 GS GDDR3:

ASUS EN8800GS/HTDP/384M. Graphics processor: GeForce 8800 GS. Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.