ASUS logo

ASUS EAH3870X2 TOP/G/3DHTI/1G graphics card 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61588
Info modified on:
04 Apr 2019, 08:49:43
Short summary description ASUS EAH3870X2 TOP/G/3DHTI/1G graphics card 1 GB GDDR3:

ASUS EAH3870X2 TOP/G/3DHTI/1G, 1 GB, GDDR3, 512 bit, 1900 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH3870X2 TOP/G/3DHTI/1G graphics card 1 GB GDDR3:

ASUS EAH3870X2 TOP/G/3DHTI/1G. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 1900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.