ASUS logo

ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39807
Info modified on:
04 Apr 2019, 08:53:38
Short summary description ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2:

ASUS EAH3650 SILENT MAGIC/HTDP/512M, GDDR2, 128 bit, 500 MHz, 2560 x 1600 pixels

Long summary description ASUS EAH3650 SILENT MAGIC/HTDP/512M GDDR2:

ASUS EAH3650 SILENT MAGIC/HTDP/512M. Processor frequency: 725 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 2.0. Cooling type: Passive

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.