ASUS Vivobook E200HA-0081AZ8350, Intel Atom®, 1.44 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
ASUS Vivobook E200HA-0081AZ8350. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: White. Weight: 980 g