ASUS Chromebox CN60-M138U, 2.1 GHz, Intel® Core™ i7, i7-4600U, 4 GB, 16 GB, ChromeOS
ASUS Chromebox CN60-M138U. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4600U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Blue