ASUS logo

ASUS CHROMEBOX-M018U PC/workstation Intel® Celeron® 2955U 2 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34781
Info modified on:
14 Mar 2024, 19:24:45
Short summary description ASUS CHROMEBOX-M018U PC/workstation Intel® Celeron® 2955U 2 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black:

ASUS CHROMEBOX-M018U, 1.4 GHz, Intel® Celeron®, 2955U, 2 GB, 16 GB, ChromeOS

Long summary description ASUS CHROMEBOX-M018U PC/workstation Intel® Celeron® 2955U 2 GB DDR3-SDRAM 16 GB SSD ChromeOS Mini PC Black:

ASUS CHROMEBOX-M018U. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor model: 2955U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Product type: Mini PC. Weight: 600 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.