ASUS logo

ASUS MB AMD SA A7N8X-X ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115282
Info modified on:
12 Jun 2018, 09:51:02
Short summary description ASUS MB AMD SA A7N8X-X ATX:

ASUS MB AMD SA A7N8X-X, 3 GB, MCP geintegreerde NVIDIA MAC + Realtek 8201BL PHY, ATX, ATX, Realtek ALC650 6CH w/built in HP amplifier, 1 x AGP(1.5V); 5 x PCI

Long summary description ASUS MB AMD SA A7N8X-X ATX:

ASUS MB AMD SA A7N8X-X. Maximum internal memory: 3 GB. Networking features: MCP geintegreerde NVIDIA MAC + Realtek 8201BL PHY. Motherboard form factor: ATX, Power source type: ATX. Audio output: Realtek ALC650 6CH w/built in HP amplifier. Expansion slots: 1 x AGP(1.5V); 5 x PCI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.