ASUS logo

ASUS A43SD-VX683D laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® 610M FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21930
Info modified on:
23 Jan 2025, 18:22:05
Short summary description ASUS A43SD-VX683D laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® 610M FreeDOS Black:

ASUS A43SD-VX683D, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS A43SD-VX683D laptop Intel® Core™ i3 i3-2370M 35.6 cm (14") 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® 610M FreeDOS Black:

ASUS A43SD-VX683D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.