ASUS logo

ASUSPRO A4110-BD093X All-in-One PC/workstation Intel® Celeron® N3150 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29394
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUSPRO A4110-BD093X All-in-One PC/workstation Intel® Celeron® N3150 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) Black:

ASUSPRO A4110-BD093X, 39.6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 128 GB, Windows 10 Pro

Long summary description ASUSPRO A4110-BD093X All-in-One PC/workstation Intel® Celeron® N3150 39.6 cm (15.6") 1366 x 768 pixels Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Wi-Fi 4 (802.11n) Black:

ASUSPRO A4110-BD093X. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.