ASUS X73BY-TY075V, AMD E, 1.66 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
ASUS X73BY-TY075V. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.66 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 3.2 kg