ASUS logo

ASUS Dual -RTX2060S-O8G-EVO-V2 NVIDIA GeForce RTX 2060 SUPER 8 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73321
Info modified on:
02 Sept 2024, 20:24:17
Short summary description ASUS Dual -RTX2060S-O8G-EVO-V2 NVIDIA GeForce RTX 2060 SUPER 8 GB GDDR6:

ASUS Dual -RTX2060S-O8G-EVO-V2, GeForce RTX 2060 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS Dual -RTX2060S-O8G-EVO-V2 NVIDIA GeForce RTX 2060 SUPER 8 GB GDDR6:

ASUS Dual -RTX2060S-O8G-EVO-V2. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2060 SUPER, Processor frequency: 1470 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit, Memory clock speed: 14000 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination color: Multi

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.