ASUS GT710-SL-2GD5, GeForce GT 710, 2 GB, GDDR5, 64 bit, 2560 x 1600 pixels, PCI Express 2.0
ASUS GT710-SL-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 710, Processor frequency: 954 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 5012 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 12.0. Interface type: PCI Express 2.0. Cooling type: Passive