ASUS logo

ASUS EX-RX570-4G AMD Radeon RX 570 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149868
Info modified on:
02 Sept 2024, 20:24:43
Short summary description ASUS EX-RX570-4G AMD Radeon RX 570 4 GB GDDR5:

ASUS EX-RX570-4G, Radeon RX 570, 4 GB, GDDR5, 256 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS EX-RX570-4G AMD Radeon RX 570 4 GB GDDR5:

ASUS EX-RX570-4G. Graphics processor family: AMD, Graphics processor: Radeon RX 570, Processor frequency: 1244 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.