ASUS logo

ASUS MINI-GTX950-2G NVIDIA GeForce GTX 950 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73898
Info modified on:
02 Sept 2024, 20:23:46
Short summary description ASUS MINI-GTX950-2G NVIDIA GeForce GTX 950 2 GB GDDR5:

ASUS MINI-GTX950-2G, GeForce GTX 950, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS MINI-GTX950-2G NVIDIA GeForce GTX 950 2 GB GDDR5:

ASUS MINI-GTX950-2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 950, Processor frequency: 1128 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6610 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.