ASUS Strix 2.0, Wired, Gaming, 20 - 20000 Hz, 320 g, Headset, Black
ASUS Strix 2.0. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 320 g. Product color: Black