ASUS logo

ASUS TUF-GAMING-550B power supply unit 550 W 24-pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155255
Info modified on:
14 Mar 2024, 13:19:21
Short summary description ASUS TUF-GAMING-550B power supply unit 550 W 24-pin ATX ATX Black:

ASUS TUF-GAMING-550B, 550 W, 100 - 240 V, 25 A, 120 W, 549.6 W, 120 W

Long summary description ASUS TUF-GAMING-550B power supply unit 550 W 24-pin ATX ATX Black:

ASUS TUF-GAMING-550B. Total power: 550 W, AC input voltage: 100 - 240 V, Input current: 25 A. Motherboard power connector: 24-pin ATX, SATA power cable length: 120,400 mm, PCI Express power cable length: 60 cm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Cooling type: Active, Fan diameter: 13.5 cm. Cables included: CPU, PCIe, SATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.