ASUS logo

ASUS W5000 keyboard Mouse included Office RF Wireless US International Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58230
Info modified on:
18 Jun 2024, 12:24:30
Short summary description ASUS W5000 keyboard Mouse included Office RF Wireless US International Black, Silver:

ASUS W5000, Full-size (100%), Wireless, RF Wireless, Black, Silver, Mouse included

Long summary description ASUS W5000 keyboard Mouse included Office RF Wireless US International Black, Silver:

ASUS W5000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black, Silver. Mouse included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.