ASUS logo

ASUS RS500-E8-RS8 V2 Intel C610 LGA 2011-v3 Rack (2U) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51908
Info modified on:
30 May 2023, 12:07:25
Short summary description ASUS RS500-E8-RS8 V2 Intel C610 LGA 2011-v3 Rack (2U) Black:

ASUS RS500-E8-RS8 V2, Intel C610, LGA 2011-v3, Intel, Intel® Xeon®, E5-2600, DDR4-SDRAM

Long summary description ASUS RS500-E8-RS8 V2 Intel C610 LGA 2011-v3 Rack (2U) Black:

ASUS RS500-E8-RS8 V2. Motherboard chipset: Intel C610, Processor socket: LGA 2011-v3, Processor family: Intel. Supported memory types: DDR4-SDRAM, Supported DIMM module capacities: 4GB, 8GB, 16GB, 32GB, 64GB, Maximum internal memory: 1.02 TB. Storage drive sizes supported: 3.5,M.2, Supported storage drive types: HDD, Supported storage drive interfaces: Serial ATA, Serial Attached SCSI (SAS). On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. LAN controller: Intel® I210-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.