ASUS logo

ASUS ExpertCenter E1 AiO E1600WKA-XB001T Intel® Celeron® N N4500 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17127
Info modified on:
23 Jun 2025, 09:49:54
Short summary description ASUS ExpertCenter E1 AiO E1600WKA-XB001T Intel® Celeron® N N4500 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:

ASUS ExpertCenter E1 AiO E1600WKA-XB001T, 39.6 cm (15.6"), HD, Intel® Celeron® N, 4 GB, 128 GB, Windows 11 Pro

Long summary description ASUS ExpertCenter E1 AiO E1600WKA-XB001T Intel® Celeron® N N4500 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 128 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Black:

ASUS ExpertCenter E1 AiO E1600WKA-XB001T. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Panel type: TN. Processor family: Intel® Celeron® N, Processor frequency: 1.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.