ASUS ET ET2220INTI-B015, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 8
ASUS ET ET2220INTI-B015. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610M. Built-in camera. Operating system installed: Windows 8. Product color: Black