ASUS logo

ASUS Pro Series BM6835-I53330109B Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63174
Info modified on:
23 Jul 2024, 20:41:30
Short summary description ASUS Pro Series BM6835-I53330109B Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

ASUS Pro Series BM6835-I53330109B, 3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description ASUS Pro Series BM6835-I53330109B Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

ASUS Pro Series BM6835-I53330109B. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional. Product type: PC. Weight: 13.5 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.