ASUS logo

ASUS EeeTop PC ET2011E-B009E 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66057
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeTop PC ET2011E-B009E 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2011E-B009E, 50.8 cm (20"), HD+, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description ASUS EeeTop PC ET2011E-B009E 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2011E-B009E. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.