ASUS logo

ASUS EeePC 900 Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13012
Info modified on:
27 Jan 2025, 08:33:37
Short summary description ASUS EeePC 900 Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition White:

ASUS EeePC 900, Intel® Celeron® M, 0.9 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition

Long summary description ASUS EeePC 900 Intel® Celeron® M Netbook 22.6 cm (8.9") 1 GB DDR2-SDRAM Windows XP Home Edition White:

ASUS EeePC 900. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: White. Weight: 990 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.