ASUS logo

ASUSPRO BU400V Intel® Core™ i7 i7-3517U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® NVS™ 5200M Windows 7 Professional Black, Gray

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79878
Info modified on:
01 Feb 2025, 05:23:41
Short summary description ASUSPRO BU400V Intel® Core™ i7 i7-3517U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® NVS™ 5200M Windows 7 Professional Black, Gray:

ASUSPRO BU400V, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 628 GB

Long summary description ASUSPRO BU400V Intel® Core™ i7 i7-3517U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® NVS™ 5200M Windows 7 Professional Black, Gray:

ASUSPRO BU400V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® NVS™ 5200M. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.