ASUS ROG Flow X13 GV301QH-K6034T, AMD Ryzen™ 7, 2.8 GHz, 34 cm (13.4"), 3840 x 2400 pixels, 16 GB, 512 GB
ASUS ROG Flow X13 GV301QH-K6034T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 5800HS, Processor frequency: 2.8 GHz. Display diagonal: 34 cm (13.4"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black