ASUS NovaGo TP370QL-EL002T, Qualcomm Snapdragon, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
ASUS NovaGo TP370QL-EL002T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Qualcomm Snapdragon, Processor model: 835, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Mobile network generation: 4G. Operating system installed: Windows 10 S