ASUS logo

ASUS Zenbook 14 OLED UX3405MA-PP192W Intel Core Ultra 7 155H Laptop 35.6 cm (14") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Dutch Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11315
Info modified on:
30 May 2025, 15:30:57
Short summary description ASUS Zenbook 14 OLED UX3405MA-PP192W Intel Core Ultra 7 155H Laptop 35.6 cm (14") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Dutch Blue:

ASUS Zenbook 14 OLED UX3405MA-PP192W, Intel Core Ultra 7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Zenbook 14 OLED UX3405MA-PP192W Intel Core Ultra 7 155H Laptop 35.6 cm (14") 3K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Dutch Blue:

ASUS Zenbook 14 OLED UX3405MA-PP192W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 155H. Display diagonal: 35.6 cm (14"), HD type: 3K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Home. Product color: Blue. Weight: 1.2 kg

Reasons to buy
Video
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.