ASUS logo

ASUS Vivobook Pro 16 K6602VU-IS94 Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2127
Info modified on:
01 Feb 2025, 04:56:44
Short summary description ASUS Vivobook Pro 16 K6602VU-IS94 Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

ASUS Vivobook Pro 16 K6602VU-IS94, Intel® Core™ i9, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook Pro 16 K6602VU-IS94 Intel® Core™ i9 i9-13900H Laptop 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Blue:

ASUS Vivobook Pro 16 K6602VU-IS94. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product color: Blue

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.