ASUS logo

ASUS Zenbook S UX393EA-XB77T Intel® Core™ i7 i7-1165G7 Laptop 35.3 cm (13.9") 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48055
Info modified on:
09 Mar 2024, 14:28:18
Short summary description ASUS Zenbook S UX393EA-XB77T Intel® Core™ i7 i7-1165G7 Laptop 35.3 cm (13.9") 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Zenbook S UX393EA-XB77T, Intel® Core™ i7, 2.8 GHz, 35.3 cm (13.9"), 3300 x 2200 pixels, 16 GB, 1 TB

Long summary description ASUS Zenbook S UX393EA-XB77T Intel® Core™ i7 i7-1165G7 Laptop 35.3 cm (13.9") 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS Zenbook S UX393EA-XB77T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.3 cm (13.9"), Display resolution: 3300 x 2200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 1.35 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.