ASUS logo

ASUS P1501DA-EJ231R AMD Ryzen™ 7 3700U Laptop 39.6 cm (15.6") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55528
Info modified on:
08 Nov 2024, 04:41:39
Short summary description ASUS P1501DA-EJ231R AMD Ryzen™ 7 3700U Laptop 39.6 cm (15.6") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

ASUS P1501DA-EJ231R, AMD Ryzen™ 7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS P1501DA-EJ231R AMD Ryzen™ 7 3700U Laptop 39.6 cm (15.6") Full HD 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

ASUS P1501DA-EJ231R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Pro. Product color: Gray. Weight: 1.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.