ASUS logo

ASUS X751BP-TY092T-LU AMD A9 A9-9420 Laptop 43.9 cm (17.3") HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20691
Info modified on:
25 Jan 2025, 22:53:24
Short summary description ASUS X751BP-TY092T-LU AMD A9 A9-9420 Laptop 43.9 cm (17.3") HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS X751BP-TY092T-LU, AMD A9, 3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 12 GB, 1 TB

Long summary description ASUS X751BP-TY092T-LU AMD A9 A9-9420 Laptop 43.9 cm (17.3") HD+ 12 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS X751BP-TY092T-LU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.